Brady Corporation Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: THINK WATCH OUT FOR THE OTHER PERSON - 42921 42921

Description
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: THINK WATCH OUT FOR THE OTHER PERSON. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.
Description
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: THINK WATCH OUT FOR THE OTHER PERSON. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

Suppliers

Company
Product
Description
Supplier Links
Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: THINK WATCH OUT FOR THE OTHER PERSON - 42921 - 754476-42921 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: THINK WATCH OUT FOR THE OTHER PERSON - 42921
754476-42921
Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: THINK WATCH OUT FOR THE OTHER PERSON - 42921 754476-42921
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: THINK WATCH OUT FOR THE OTHER PERSON. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: THINK WATCH OUT FOR THE OTHER PERSON. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754476-42921
Product Name Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: THINK WATCH OUT FOR THE OTHER PERSON - 42921
Materials of Construction Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 2351192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details