Brady Corporation Signs, Nameplates, Posters 42917

Description
B555 10X14 GRN/BLK/WHT THINK
Request a Quote Datasheet
Description
B555 10X14 GRN/BLK/WHT THINK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-42917-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-42917-ND
Signs, Nameplates, Posters 2267-42917-ND
B555 10X14 GRN/BLK/WHT THINK

B555 10X14 GRN/BLK/WHT THINK

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: THINK THE SAFE WAY IS THE BEST WAY - 42917 - 754476-42917 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: THINK THE SAFE WAY IS THE BEST WAY - 42917
754476-42917
Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: THINK THE SAFE WAY IS THE BEST WAY - 42917 754476-42917
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This safety awareness sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: THINK THE SAFE WAY IS THE BEST WAY. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This safety awareness sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: THINK THE SAFE WAY IS THE BEST WAY. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-42917-ND 754476-42917
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: THINK THE SAFE WAY IS THE BEST WAY - 42917
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 7632156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Flammable
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details