Brady Corporation Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THINK DON'T TAKE CHANCES OTHERS ARE DEPENDING ON YOU - 42906 42906

Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This safety awareness sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: THINK DON'T TAKE CHANCES OTHERS ARE DEPENDING ON YOU. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.
Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This safety awareness sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: THINK DON'T TAKE CHANCES OTHERS ARE DEPENDING ON YOU. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

Suppliers

Company
Product
Description
Supplier Links
Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THINK DON'T TAKE CHANCES OTHERS ARE DEPENDING ON YOU - 42906 - 754476-42906 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THINK DON'T TAKE CHANCES OTHERS ARE DEPENDING ON YOU - 42906
754476-42906
Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THINK DON'T TAKE CHANCES OTHERS ARE DEPENDING ON YOU - 42906 754476-42906
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This safety awareness sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: THINK DON'T TAKE CHANCES OTHERS ARE DEPENDING ON YOU. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This safety awareness sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: THINK DON'T TAKE CHANCES OTHERS ARE DEPENDING ON YOU. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754476-42906
Product Name Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THINK DON'T TAKE CHANCES OTHERS ARE DEPENDING ON YOU - 42906
Materials of Construction Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2847150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 1.64 ft (5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details