Brady Corporation Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THINK ACCIDENTS ARE AVOIDABLE FORGET THE ALIBI - 42902 42902

Description
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is written in English with the following text: THINK ACCIDENTS ARE AVOIDABLE FORGET THE ALIBI. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.
Description
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is written in English with the following text: THINK ACCIDENTS ARE AVOIDABLE FORGET THE ALIBI. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Suppliers

Company
Product
Description
Supplier Links
Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THINK ACCIDENTS ARE AVOIDABLE FORGET THE ALIBI - 42902 - 754476-42902 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THINK ACCIDENTS ARE AVOIDABLE FORGET THE ALIBI - 42902
754476-42902
Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THINK ACCIDENTS ARE AVOIDABLE FORGET THE ALIBI - 42902 754476-42902
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is written in English with the following text: THINK ACCIDENTS ARE AVOIDABLE FORGET THE ALIBI. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is written in English with the following text: THINK ACCIDENTS ARE AVOIDABLE FORGET THE ALIBI. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754476-42902
Product Name Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THINK ACCIDENTS ARE AVOIDABLE FORGET THE ALIBI - 42902
Materials of Construction Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 7760951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details