Brady Corporation Signs, Nameplates, Posters 42889

Description
B555 10X14 GRN/BLK/WHT SAFETY FI
Request a Quote Datasheet
Description
B555 10X14 GRN/BLK/WHT SAFETY FI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-42889-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-42889-ND
Signs, Nameplates, Posters 2267-42889-ND
B555 10X14 GRN/BLK/WHT SAFETY FI

B555 10X14 GRN/BLK/WHT SAFETY FI

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Safe Lifting Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST DON'T TRY TO LIFT MORE THAN YOU ARE ABLE - 42889 - 754476-42889 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Safe Lifting Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST DON'T TRY TO LIFT MORE THAN YOU ARE ABLE - 42889
754476-42889
Brady B-555 Aluminum Rectangle White Safe Lifting Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST DON'T TRY TO LIFT MORE THAN YOU ARE ABLE - 42889 754476-42889
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady safe lifting sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This safe lifting sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: SAFETY FIRST DON'T TRY TO LIFT MORE THAN YOU ARE ABLE. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady safe lifting sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This safe lifting sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: SAFETY FIRST DON'T TRY TO LIFT MORE THAN YOU ARE ABLE. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-42889-ND 754476-42889
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Safe Lifting Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST DON'T TRY TO LIFT MORE THAN YOU ARE ABLE - 42889
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 284591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
Height 1.31 ft (4 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details