Brady Corporation Signs, Nameplates, Posters 42887

Description
B555 10X14 GRN/BLK/WHT
Request a Quote Datasheet
Description
B555 10X14 GRN/BLK/WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-42887-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-42887-ND
Signs, Nameplates, Posters 2267-42887-ND
B555 10X14 GRN/BLK/WHT

B555 10X14 GRN/BLK/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST BE CAREFUL - 42887 - 754476-42887 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST BE CAREFUL - 42887
754476-42887
Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST BE CAREFUL - 42887 754476-42887
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady safety awareness sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This safety awareness sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: SAFETY FIRST BE CAREFUL. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady safety awareness sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This safety awareness sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: SAFETY FIRST BE CAREFUL. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-42887-ND 754476-42887
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST BE CAREFUL - 42887
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details