Brady Corporation Labels, Stickers, Decals - Preprinted 42882

Description
B946 3.5X5 RED,BLU/WHT 10/PACK
Request a Quote Datasheet
Description
B946 3.5X5 RED,BLU/WHT 10/PACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-42882-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-42882-ND
Labels, Stickers, Decals - Preprinted 2267-42882-ND
B946 3.5X5 RED,BLU/WHT 10/PACK

B946 3.5X5 RED,BLU/WHT 10/PACK

Buy Now Datasheet
Brady B-946 Blue / Red on White Rectangle Vinyl Hard Hat Label - 5 in Width - 3 1/2 in Height - 42882 - 754473-42882 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Blue / Red on White Rectangle Vinyl Hard Hat Label - 5 in Width - 3 1/2 in Height - 42882
754473-42882
Brady B-946 Blue / Red on White Rectangle Vinyl Hard Hat Label - 5 in Width - 3 1/2 in Height - 42882 754473-42882
The Brady hard hat label comes packaged 10 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 hard hat label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hard hat label uses vinyl for the label material and permanent acrylic as the adhesive.

The Brady hard hat label comes packaged 10 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 hard hat label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hard hat label uses vinyl for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-42882-ND 754473-42882
Product Name Labels, Stickers, Decals - Preprinted Brady B-946 Blue / Red on White Rectangle Vinyl Hard Hat Label - 5 in Width - 3 1/2 in Height - 42882
Features Adhesive Backed Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pp
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details