Brady Corporation Protective Wear Sign 42817

Description
Protective Wear Sign
Description
Protective Wear Sign

Suppliers

Company
Product
Description
Supplier Links
Protective Wear Sign - 42817 - Brady Corporation
Milwaukee, WI, USA
Protective Wear Sign
42817
Protective Wear Sign 42817
Protective Wear Sign

Protective Wear Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Food Sanitation Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST FOOT PROTECTION REQUIRED IN THIS AREA - 42817 - 754476-42817 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Food Sanitation Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST FOOT PROTECTION REQUIRED IN THIS AREA - 42817
754476-42817
Brady B-555 Aluminum Rectangle White Food Sanitation Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST FOOT PROTECTION REQUIRED IN THIS AREA - 42817 754476-42817
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady food sanitation sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This food sanitation sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: SAFETY FIRST FOOT PROTECTION REQUIRED IN THIS AREA. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady food sanitation sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This food sanitation sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: SAFETY FIRST FOOT PROTECTION REQUIRED IN THIS AREA. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 42817 754476-42817
Product Name Protective Wear Sign Brady B-555 Aluminum Rectangle White Food Sanitation Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST FOOT PROTECTION REQUIRED IN THIS AREA - 42817
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 146419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hot Water
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details