Brady Corporation Protective Wear Sign 42816

Description
Protective Wear Sign
Description
Protective Wear Sign

Suppliers

Company
Product
Description
Supplier Links
Protective Wear Sign - 42816 - Brady Corporation
Milwaukee, WI, USA
Protective Wear Sign
42816
Protective Wear Sign 42816
Protective Wear Sign

Protective Wear Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: NOTICE WEAR HARD HATS - 42816 - 754476-42816 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: NOTICE WEAR HARD HATS - 42816
754476-42816
Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: NOTICE WEAR HARD HATS - 42816 754476-42816
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: NOTICE WEAR HARD HATS. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: NOTICE WEAR HARD HATS. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 42816 754476-42816
Product Name Protective Wear Sign Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: NOTICE WEAR HARD HATS - 42816
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 434606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details