Brady Corporation Protective Wear Sign 42804

Description
Protective Wear Sign
Description
Protective Wear Sign

Suppliers

Company
Product
Description
Supplier Links
Protective Wear Sign - 42804 - Brady Corporation
Milwaukee, WI, USA
Protective Wear Sign
42804
Protective Wear Sign 42804
Protective Wear Sign

Protective Wear Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Food Sanitation Sign - 14 in Width x 10 in Height - TEXT: NOTICE HAIR NET REQUIRED BEYOND THIS POINT - 42804 - 754476-42804 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Food Sanitation Sign - 14 in Width x 10 in Height - TEXT: NOTICE HAIR NET REQUIRED BEYOND THIS POINT - 42804
754476-42804
Brady B-555 Aluminum Rectangle White Food Sanitation Sign - 14 in Width x 10 in Height - TEXT: NOTICE HAIR NET REQUIRED BEYOND THIS POINT - 42804 754476-42804
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady food sanitation sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This food sanitation sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: NOTICE HAIR NET REQUIRED BEYOND THIS POINT. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady food sanitation sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This food sanitation sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: NOTICE HAIR NET REQUIRED BEYOND THIS POINT. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 42804 754476-42804
Product Name Protective Wear Sign Brady B-555 Aluminum Rectangle White Food Sanitation Sign - 14 in Width x 10 in Height - TEXT: NOTICE HAIR NET REQUIRED BEYOND THIS POINT - 42804
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 8134495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type High visibility clothing
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details