B555 7X10 BLK/YEL CAUTION
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady breathing apparatus sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This breathing apparatus sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: CAUTION WEAR YOUR RESPIRATOR. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 42785 | 2267-42785-ND | 754476-42785 |
| Product Name | Protective Wear Sign | Signs, Nameplates, Posters | Brady B-555 Aluminum Rectangle Yellow Breathing Apparatus Sign - 10 in Width x 7 in Height - TEXT: CAUTION WEAR YOUR RESPIRATOR - 42785 |
| Safety / Warning Type | Personal Protection (e.g., Hard Hat Required) |