R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fall prevention sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fall prevention sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This fall prevention sign is manufactured with the following image: fall symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 42745 | 754476-42745 |
| Product Name | Fall Protection Sign | Brady B-555 Aluminum Rectangle Yellow Fall Prevention Sign - 14 in Width x 10 in Height - 42745 |
| Safety / Warning Type | Personal Protection (e.g., Hard Hat Required) | HAZMAT (Hazaondous Material) |