Brady Corporation Machine & Operational Sign 42737

Description
Machine & Operational Sign
Description
Machine & Operational Sign

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 42737 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
42737
Machine & Operational Sign 42737
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Brady B-555 Aluminum Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: CUT / SEVER - 42737 - 754476-42737 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: CUT / SEVER - 42737
754476-42737
Brady B-555 Aluminum Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: CUT / SEVER - 42737 754476-42737
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This machine & equipment sign is manufactured with the following image: cut symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is written in English with the following text: CUT / SEVER. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This machine & equipment sign is manufactured with the following image: cut symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is written in English with the following text: CUT / SEVER. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 42737 754476-42737
Product Name Machine & Operational Sign Brady B-555 Aluminum Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: CUT / SEVER - 42737
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 2847150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 1.64 ft (5 dm)
View Details