R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal hygiene sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: WARNING AVOID CONTAMINATION WASH YOUR HANDS. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.1-2001, ANSI Z535.2-2002, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 42732 | 754476-42732 |
| Product Name | Personal Hygiene Sign | Brady B-555 Aluminum Rectangle Orange Personal Hygiene Sign - 10 in Width x 7 in Height - TEXT: WARNING AVOID CONTAMINATION WASH YOUR HANDS - 42732 |
| Safety / Warning Type | Personal Protection (e.g., Hard Hat Required) | Personal Protection (e.g., Hard Hat Required) |