Brady Corporation Personal Hygiene Sign 42731

Description
Personal Hygiene Sign
Request a Quote Datasheet
Description
Personal Hygiene Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Hygiene Sign - 42731 - Brady Corporation
Milwaukee, WI, USA
Personal Hygiene Sign
42731
Personal Hygiene Sign 42731
Personal Hygiene Sign

Personal Hygiene Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-42731-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-42731-ND
Signs, Nameplates, Posters 2267-42731-ND
B555 10X14 BLU/BLK/WHT

B555 10X14 BLU/BLK/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: NOTICE WASH YOUR HANDS BEFORE LEAVING THIS ROOM - 42731 - 754476-42731 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: NOTICE WASH YOUR HANDS BEFORE LEAVING THIS ROOM - 42731
754476-42731
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: NOTICE WASH YOUR HANDS BEFORE LEAVING THIS ROOM - 42731 754476-42731
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal hygiene sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: NOTICE WASH YOUR HANDS BEFORE LEAVING THIS ROOM. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal hygiene sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: NOTICE WASH YOUR HANDS BEFORE LEAVING THIS ROOM. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 42731 2267-42731-ND 754476-42731
Product Name Personal Hygiene Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: NOTICE WASH YOUR HANDS BEFORE LEAVING THIS ROOM - 42731
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Ear protection
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details