Brady Corporation Personal Hygiene Sign 42726

Description
Personal Hygiene Sign
Request a Quote Datasheet
Description
Personal Hygiene Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Hygiene Sign - 42726 - Brady Corporation
Milwaukee, WI, USA
Personal Hygiene Sign
42726
Personal Hygiene Sign 42726
Personal Hygiene Sign

Personal Hygiene Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-42726-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-42726-ND
Signs, Nameplates, Posters 2267-42726-ND
B555 7X10 BLU/BLK/WHT NOTICE

B555 7X10 BLU/BLK/WHT NOTICE

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 10 in Width x 7 in Height - TEXT: NOTICE WASH HANDS BEFORE RETURNING TO WORK - 42726 - 754476-42726 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 10 in Width x 7 in Height - TEXT: NOTICE WASH HANDS BEFORE RETURNING TO WORK - 42726
754476-42726
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 10 in Width x 7 in Height - TEXT: NOTICE WASH HANDS BEFORE RETURNING TO WORK - 42726 754476-42726
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal hygiene sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: NOTICE WASH HANDS BEFORE RETURNING TO WORK. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal hygiene sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: NOTICE WASH HANDS BEFORE RETURNING TO WORK. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 42726 2267-42726-ND 754476-42726
Product Name Personal Hygiene Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 10 in Width x 7 in Height - TEXT: NOTICE WASH HANDS BEFORE RETURNING TO WORK - 42726
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2111225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Attention
Materials of Construction Paper
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details