Brady Corporation No Smoking Sign 42721

Description
No Smoking Sign
Request a Quote Datasheet
Description
No Smoking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 42721 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
42721
No Smoking Sign 42721
No Smoking Sign

No Smoking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-42721-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-42721-ND
Signs, Nameplates, Posters 2267-42721-ND
B555 7X10 WHT/RED

B555 7X10 WHT/RED

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Red Smoking Permitted Sign - 10 in Width x 7 in Height - TEXT: SMOKING IN DESIGNATED AREAS ONLY - 42721 - 754476-42721 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Red Smoking Permitted Sign - 10 in Width x 7 in Height - TEXT: SMOKING IN DESIGNATED AREAS ONLY - 42721
754476-42721
Brady B-555 Aluminum Rectangle Red Smoking Permitted Sign - 10 in Width x 7 in Height - TEXT: SMOKING IN DESIGNATED AREAS ONLY - 42721 754476-42721
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady smoking permitted sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking permitted sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: SMOKING IN DESIGNATED AREAS ONLY. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady smoking permitted sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking permitted sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: SMOKING IN DESIGNATED AREAS ONLY. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 42721 2267-42721-ND 754476-42721
Product Name No Smoking Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Red Smoking Permitted Sign - 10 in Width x 7 in Height - TEXT: SMOKING IN DESIGNATED AREAS ONLY - 42721
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hygiene
Materials of Construction Pp
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details