Brady Corporation No Smoking Sign 42710

Description
No Smoking Sign
Description
No Smoking Sign

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 42710 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
42710
No Smoking Sign 42710
No Smoking Sign

No Smoking Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: NO SMOKING STOP YOUR MOTOR - 42710 - 754476-42710 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: NO SMOKING STOP YOUR MOTOR - 42710
754476-42710
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: NO SMOKING STOP YOUR MOTOR - 42710 754476-42710
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady smoking not permitted sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: NO SMOKING STOP YOUR MOTOR. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady smoking not permitted sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: NO SMOKING STOP YOUR MOTOR. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 42710 754476-42710
Product Name No Smoking Sign Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: NO SMOKING STOP YOUR MOTOR - 42710
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 4113813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Protective gloves
Materials of Construction Pvc
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details