Brady Corporation No Smoking Sign 42685

Description
No Smoking Sign
Request a Quote Datasheet
Description
No Smoking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 42685 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
42685
No Smoking Sign 42685
No Smoking Sign

No Smoking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-42685-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-42685-ND
Signs, Nameplates, Posters 2267-42685-ND
B555 7X10 WHT/RED

B555 7X10 WHT/RED

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Red Smoking Permitted Sign - 10 in Width x 7 in Height - TEXT: DESIGNATED SMOKING AREA - 42685 - 754476-42685 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Red Smoking Permitted Sign - 10 in Width x 7 in Height - TEXT: DESIGNATED SMOKING AREA - 42685
754476-42685
Brady B-555 Aluminum Rectangle Red Smoking Permitted Sign - 10 in Width x 7 in Height - TEXT: DESIGNATED SMOKING AREA - 42685 754476-42685
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking permitted sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking permitted sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: DESIGNATED SMOKING AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking permitted sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking permitted sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: DESIGNATED SMOKING AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 42685 2267-42685-ND 754476-42685
Product Name No Smoking Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Red Smoking Permitted Sign - 10 in Width x 7 in Height - TEXT: DESIGNATED SMOKING AREA - 42685
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Warning Signs - 2267855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 2.1 ft (6.4 dm)
View Details