Brady Corporation No Smoking Sign 42674

Description
No Smoking Sign
Description
No Smoking Sign

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 42674 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
42674
No Smoking Sign 42674
No Smoking Sign

No Smoking Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST POSITIVELY NO SMOKING BEYOND THIS POINT - 42674 - 754476-42674 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST POSITIVELY NO SMOKING BEYOND THIS POINT - 42674
754476-42674
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST POSITIVELY NO SMOKING BEYOND THIS POINT - 42674 754476-42674
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking not permitted sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: SAFETY FIRST POSITIVELY NO SMOKING BEYOND THIS POINT. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking not permitted sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: SAFETY FIRST POSITIVELY NO SMOKING BEYOND THIS POINT. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 42674 754476-42674
Product Name No Smoking Sign Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST POSITIVELY NO SMOKING BEYOND THIS POINT - 42674
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details