Brady Corporation No Smoking Sign 42657

Description
No Smoking Sign
Request a Quote Datasheet
Description
No Smoking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 42657 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
42657
No Smoking Sign 42657
No Smoking Sign

No Smoking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-42657-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-42657-ND
Signs, Nameplates, Posters 2267-42657-ND
B555 7X10 RED/BLK/WHT DANGER

B555 7X10 RED/BLK/WHT DANGER

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: DANGER NO SMOKING, MATCHES OR OPEN LIGHTS - 42657 - 754476-42657 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: DANGER NO SMOKING, MATCHES OR OPEN LIGHTS - 42657
754476-42657
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: DANGER NO SMOKING, MATCHES OR OPEN LIGHTS - 42657 754476-42657
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking not permitted sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: DANGER NO SMOKING, MATCHES OR OPEN LIGHTS. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking not permitted sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: DANGER NO SMOKING, MATCHES OR OPEN LIGHTS. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 42657 2267-42657-ND 754476-42657
Product Name No Smoking Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: DANGER NO SMOKING, MATCHES OR OPEN LIGHTS - 42657
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pp rigid plastic
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details