Brady Corporation Machine & Operational Sign 42634

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 42634 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
42634
Machine & Operational Sign 42634
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-42634-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-42634-ND
Signs, Nameplates, Posters 2267-42634-ND
B555 7X10 RED/WHT

B555 7X10 RED/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: WARNING THIS EQUIPMENT STARTS AUTOMATICALLY - 42634 - 754476-42634 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: WARNING THIS EQUIPMENT STARTS AUTOMATICALLY - 42634
754476-42634
Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: WARNING THIS EQUIPMENT STARTS AUTOMATICALLY - 42634 754476-42634
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: WARNING THIS EQUIPMENT STARTS AUTOMATICALLY. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: WARNING THIS EQUIPMENT STARTS AUTOMATICALLY. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 42634 2267-42634-ND 754476-42634
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: WARNING THIS EQUIPMENT STARTS AUTOMATICALLY - 42634
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 15.75 inches (400 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details