Brady Corporation Machine & Operational Sign 42627

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 42627 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
42627
Machine & Operational Sign 42627
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-42627-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-42627-ND
Signs, Nameplates, Posters 2267-42627-ND
B555 7X10 BLK/YEL

B555 7X10 BLK/YEL

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: OUT OF ORDER - 42627 - 754476-42627 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: OUT OF ORDER - 42627
754476-42627
Brady B-555 Aluminum Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: OUT OF ORDER - 42627 754476-42627
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: OUT OF ORDER. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: OUT OF ORDER. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 42627 2267-42627-ND 754476-42627
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: OUT OF ORDER - 42627
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 2892244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polycarbonate
View Details