Brady Corporation Machine & Operational Sign 42621

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 42621 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
42621
Machine & Operational Sign 42621
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-42621-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-42621-ND
Signs, Nameplates, Posters 2267-42621-ND
B555 7X10 BLK/YEL

B555 7X10 BLK/YEL

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Shutoff Location Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY STOP BUTTON - 42621 - 754476-42621 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Shutoff Location Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY STOP BUTTON - 42621
754476-42621
Brady B-555 Aluminum Rectangle Yellow Shutoff Location Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY STOP BUTTON - 42621 754476-42621
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady shutoff location sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: EMERGENCY STOP BUTTON. Some signs support inside use only, while others can be used indoors or out. This product has the flexibility to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady shutoff location sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: EMERGENCY STOP BUTTON. Some signs support inside use only, while others can be used indoors or out. This product has the flexibility to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 42621 2267-42621-ND 754476-42621
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Shutoff Location Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY STOP BUTTON - 42621
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 9.84 inches (250 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details