Machine & Operational Sign
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & operational sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & operational sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: SAFETY FIRST WHEEL CHOCKS MUST BE PLACED ON BOTH SIDES BEFORE LOADING. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 42600 | 754476-42600 |
| Product Name | Machine & Operational Sign | Brady B-555 Aluminum Rectangle White Machine & Operational Sign - 10 in Width x 7 in Height - 42600 |
| Safety / Warning Type | Machinery |