Machine & Operational Sign
B555 10X14 BLU/BLK/WHT
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady shutoff location sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: NOTICE MAIN GAS CUT OFF. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexibility to be used both indoor or outside.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 42583 | 2267-42583-ND | 754476-42583 |
| Product Name | Machine & Operational Sign | Signs, Nameplates, Posters | Brady B-555 Aluminum Rectangle White Shutoff Location Sign - 14 in Width x 10 in Height - TEXT: NOTICE MAIN GAS CUT OFF - 42583 |
| Safety / Warning Type | Machinery |