Brady Corporation Machine & Operational Sign 42529

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 42529 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
42529
Machine & Operational Sign 42529
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-42529-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-42529-ND
Signs, Nameplates, Posters 2267-42529-ND
B555 10X14 RED/BLK/WHT DANGER LO

B555 10X14 RED/BLK/WHT DANGER LO

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: DANGER LOW CLEARANCE - 42529 - 754476-42529 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: DANGER LOW CLEARANCE - 42529
754476-42529
Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: DANGER LOW CLEARANCE - 42529 754476-42529
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: DANGER LOW CLEARANCE. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: DANGER LOW CLEARANCE. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 42529 2267-42529-ND 754476-42529
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: DANGER LOW CLEARANCE - 42529
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2880937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pvc
Features Adhesive Backed; Bilingual / Multilingual
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details