Brady Corporation Machine & Operational Sign 42464

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 42464 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
42464
Machine & Operational Sign 42464
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-42464-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-42464-ND
Signs, Nameplates, Posters 2267-42464-ND
B555 7X10 BLK/YEL CAUTION

B555 7X10 BLK/YEL CAUTION

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: CAUTION WATCH OVERHEAD CLEARANCE - 42464 - 754476-42464 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: CAUTION WATCH OVERHEAD CLEARANCE - 42464
754476-42464
Brady B-555 Aluminum Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: CAUTION WATCH OVERHEAD CLEARANCE - 42464 754476-42464
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady machine & equipment sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: CAUTION WATCH OVERHEAD CLEARANCE. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady machine & equipment sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: CAUTION WATCH OVERHEAD CLEARANCE. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 42464 2267-42464-ND 754476-42464
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: CAUTION WATCH OVERHEAD CLEARANCE - 42464
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Posters - 4498221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pvc
Width 17.72 inches (450 mm)
Height 1.94 ft (5.9 dm)
View Details