Brady Corporation Machine & Operational Sign 42463

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 42463 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
42463
Machine & Operational Sign 42463
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-42463-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-42463-ND
Signs, Nameplates, Posters 2267-42463-ND
B555 10X14 BLK/YEL CAUTION WATCH

B555 10X14 BLK/YEL CAUTION WATCH

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 14 in Width x 10 in Height - TEXT: WATCH OUT FOR FORK TRUCK OPERATING IN AREA - 42463 - 754476-42463 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 14 in Width x 10 in Height - TEXT: WATCH OUT FOR FORK TRUCK OPERATING IN AREA - 42463
754476-42463
Brady B-555 Aluminum Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 14 in Width x 10 in Height - TEXT: WATCH OUT FOR FORK TRUCK OPERATING IN AREA - 42463 754476-42463
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck & forklift warehouse traffic sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This truck & forklift warehouse traffic sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: WATCH OUT FOR FORK TRUCK OPERATING IN AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck & forklift warehouse traffic sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This truck & forklift warehouse traffic sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: WATCH OUT FOR FORK TRUCK OPERATING IN AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 42463 2267-42463-ND 754476-42463
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 14 in Width x 10 in Height - TEXT: WATCH OUT FOR FORK TRUCK OPERATING IN AREA - 42463
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Symbols & Electrical Signs - 1768035-9 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 1.24 inches (31.5 mm)
View Details