Brady Corporation Lockout Sign 42454

Description
Lockout Sign
Request a Quote Datasheet
Description
Lockout Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lockout Sign - 42454 - Brady Corporation
Milwaukee, WI, USA
Lockout Sign
42454
Lockout Sign 42454
Lockout Sign

Lockout Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-42454-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-42454-ND
Signs, Nameplates, Posters 2267-42454-ND
B555 10X7 BLK/YEL CAUTION

B555 10X7 BLK/YEL CAUTION

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Lockout / Tagout Sign - 7 in Width x 10 in Height - 42454 - 754476-42454 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Lockout / Tagout Sign - 7 in Width x 10 in Height - 42454
754476-42454
Brady B-555 Aluminum Rectangle Yellow Lockout / Tagout Sign - 7 in Width x 10 in Height - 42454 754476-42454
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady lockout / tagout sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: CAUTION THIS MACHINE MUST BE LOCKED OUT PRIOR TO SERVICING. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexibility to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady lockout / tagout sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: CAUTION THIS MACHINE MUST BE LOCKED OUT PRIOR TO SERVICING. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexibility to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 42454 2267-42454-ND 754476-42454
Product Name Lockout Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Lockout / Tagout Sign - 7 in Width x 10 in Height - 42454
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details