Brady Corporation Lockout Sign 42433

Description
Lockout Sign
Request a Quote Datasheet
Description
Lockout Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lockout Sign - 42433 - Brady Corporation
Milwaukee, WI, USA
Lockout Sign
42433
Lockout Sign 42433
Lockout Sign

Lockout Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-42433-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-42433-ND
Signs, Nameplates, Posters 2267-42433-ND
B555 14X10 BLK/YEL LOCKOUT FOR S

B555 14X10 BLK/YEL LOCKOUT FOR S

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 14 in Height - TEXT: CAUTION LOCK OUT FOR SAFETY - 42433 - 754476-42433 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 14 in Height - TEXT: CAUTION LOCK OUT FOR SAFETY - 42433
754476-42433
Brady B-555 Aluminum Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 14 in Height - TEXT: CAUTION LOCK OUT FOR SAFETY - 42433 754476-42433
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. Often, many signs include images to help support the text or are simply used to create the message themselves. This lockout / tagout sign is designed with the following image: lockout safety symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: CAUTION LOCK OUT FOR SAFETY. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. Often, many signs include images to help support the text or are simply used to create the message themselves. This lockout / tagout sign is designed with the following image: lockout safety symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: CAUTION LOCK OUT FOR SAFETY. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 42433 2267-42433-ND 754476-42433
Product Name Lockout Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 14 in Height - TEXT: CAUTION LOCK OUT FOR SAFETY - 42433
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details