Brady Corporation Lockout Sign 42432

Description
Lockout Sign
Request a Quote Datasheet
Description
Lockout Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lockout Sign - 42432 - Brady Corporation
Milwaukee, WI, USA
Lockout Sign
42432
Lockout Sign 42432
Lockout Sign

Lockout Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-42432-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-42432-ND
Signs, Nameplates, Posters 2267-42432-ND
B555 10X7 BLK/YEL CAUTION

B555 10X7 BLK/YEL CAUTION

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Lockout / Tagout Sign - 7 in Width x 10 in Height - TEXT: CAUTION LOCK OUT FOR SAFETY - 42432 - 754476-42432 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Lockout / Tagout Sign - 7 in Width x 10 in Height - TEXT: CAUTION LOCK OUT FOR SAFETY - 42432
754476-42432
Brady B-555 Aluminum Rectangle Yellow Lockout / Tagout Sign - 7 in Width x 10 in Height - TEXT: CAUTION LOCK OUT FOR SAFETY - 42432 754476-42432
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This lockout / tagout sign is manufactured with the following image: lockout safety symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: CAUTION LOCK OUT FOR SAFETY. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexibility to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This lockout / tagout sign is manufactured with the following image: lockout safety symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: CAUTION LOCK OUT FOR SAFETY. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexibility to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 42432 2267-42432-ND 754476-42432
Product Name Lockout Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Lockout / Tagout Sign - 7 in Width x 10 in Height - TEXT: CAUTION LOCK OUT FOR SAFETY - 42432
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Biological hazard
Materials of Construction Pvc
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details