Brady Corporation Machine & Operational Sign 42397

Description
Machine & Operational Sign
Description
Machine & Operational Sign

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 42397 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
42397
Machine & Operational Sign 42397
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Brady B-555 Aluminum Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: CAUTION DO NOT OPERATE MAN WORKING ON REPAIRS - 42397 - 754476-42397 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: CAUTION DO NOT OPERATE MAN WORKING ON REPAIRS - 42397
754476-42397
Brady B-555 Aluminum Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: CAUTION DO NOT OPERATE MAN WORKING ON REPAIRS - 42397 754476-42397
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: CAUTION DO NOT OPERATE MAN WORKING ON REPAIRS. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: CAUTION DO NOT OPERATE MAN WORKING ON REPAIRS. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 42397 754476-42397
Product Name Machine & Operational Sign Brady B-555 Aluminum Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: CAUTION DO NOT OPERATE MAN WORKING ON REPAIRS - 42397
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 146365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details