Brady Corporation Maintenance Sign 42378

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 42378 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
42378
Maintenance Sign 42378
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 10 in Width x 7 in Height - TEXT: THIS IS YOUR WASH ROOM PLEASE HELP KEEP IT CLEAN - 42378 - 754476-42378 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 10 in Width x 7 in Height - TEXT: THIS IS YOUR WASH ROOM PLEASE HELP KEEP IT CLEAN - 42378
754476-42378
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 10 in Width x 7 in Height - TEXT: THIS IS YOUR WASH ROOM PLEASE HELP KEEP IT CLEAN - 42378 754476-42378
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal hygiene sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is printed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: THIS IS YOUR WASH ROOM PLEASE HELP KEEP IT CLEAN. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal hygiene sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is printed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: THIS IS YOUR WASH ROOM PLEASE HELP KEEP IT CLEAN. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 42378 754476-42378
Product Name Maintenance Sign Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 10 in Width x 7 in Height - TEXT: THIS IS YOUR WASH ROOM PLEASE HELP KEEP IT CLEAN - 42378
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 4113813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Protective gloves
Materials of Construction Pvc
Width 3.94 inches (100 mm)
View Details