Brady Corporation Maintenance Sign 42372

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 42372 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
42372
Maintenance Sign 42372
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: PITCH IN KEEP THIS PLACE CLEAN - 42372 - 754476-42372 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: PITCH IN KEEP THIS PLACE CLEAN - 42372
754476-42372
Brady B-555 Aluminum Rectangle White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: PITCH IN KEEP THIS PLACE CLEAN - 42372 754476-42372
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady litter & cigarette disposal sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is manufactured with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: PITCH IN KEEP THIS PLACE CLEAN. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady litter & cigarette disposal sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is manufactured with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: PITCH IN KEEP THIS PLACE CLEAN. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 42372 754476-42372
Product Name Maintenance Sign Brady B-555 Aluminum Rectangle White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: PITCH IN KEEP THIS PLACE CLEAN - 42372
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 219183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electrical / High Voltage; Electrical Hazard
Materials of Construction Polyvinyl Chloride
Features Bilingual / Multilingual
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details