Brady Corporation Maintenance Sign 42362

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 42362 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
42362
Maintenance Sign 42362
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-555 Aluminum Rectangle Blue Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: HELP KEEP THIS PLACE CLEAN - 42362 - 754476-42362 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Blue Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: HELP KEEP THIS PLACE CLEAN - 42362
754476-42362
Brady B-555 Aluminum Rectangle Blue Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: HELP KEEP THIS PLACE CLEAN - 42362 754476-42362
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady keep clean reminder sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: HELP KEEP THIS PLACE CLEAN. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady keep clean reminder sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: HELP KEEP THIS PLACE CLEAN. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 42362 754476-42362
Product Name Maintenance Sign Brady B-555 Aluminum Rectangle Blue Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: HELP KEEP THIS PLACE CLEAN - 42362
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No parking
Materials of Construction Pp rigid plastic
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768020-8 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details