Brady Corporation Maintenance Sign 42357

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 42357 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
42357
Maintenance Sign 42357
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-42357-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-42357-ND
Signs, Nameplates, Posters 2267-42357-ND
B555 7X10 WHT/GRN

B555 7X10 WHT/GRN

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Green Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: DOWN TIME IS CLEAN UP TIME - 42357 - 754476-42357 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Green Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: DOWN TIME IS CLEAN UP TIME - 42357
754476-42357
Brady B-555 Aluminum Rectangle Green Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: DOWN TIME IS CLEAN UP TIME - 42357 754476-42357
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady litter & cigarette disposal sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is designed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: DOWN TIME IS CLEAN UP TIME. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady litter & cigarette disposal sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is designed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: DOWN TIME IS CLEAN UP TIME. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 42357 2267-42357-ND 754476-42357
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Green Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: DOWN TIME IS CLEAN UP TIME - 42357
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1812226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 16.54 inches (420 mm)
Height 1.95 ft (5.94 dm)
View Details