Brady Corporation Maintenance Sign 42356

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 42356 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
42356
Maintenance Sign 42356
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-42356-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-42356-ND
Signs, Nameplates, Posters 2267-42356-ND
B555 7X10 WHT/GRN

B555 7X10 WHT/GRN

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Green Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: DO NOT LITTER PLACE ALL REFUSE IN TRASH RECEPTACLES - 42356 - 754476-42356 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Green Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: DO NOT LITTER PLACE ALL REFUSE IN TRASH RECEPTACLES - 42356
754476-42356
Brady B-555 Aluminum Rectangle Green Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: DO NOT LITTER PLACE ALL REFUSE IN TRASH RECEPTACLES - 42356 754476-42356
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady litter & cigarette disposal sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is manufactured with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: DO NOT LITTER PLACE ALL REFUSE IN TRASH RECEPTACLES. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady litter & cigarette disposal sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is manufactured with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: DO NOT LITTER PLACE ALL REFUSE IN TRASH RECEPTACLES. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 42356 2267-42356-ND 754476-42356
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Green Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: DO NOT LITTER PLACE ALL REFUSE IN TRASH RECEPTACLES - 42356
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 2820343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.4921 ft (1.5 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-8 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details