Brady Corporation Maintenance Sign 42344

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 42344 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
42344
Maintenance Sign 42344
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-42344-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-42344-ND
Signs, Nameplates, Posters 2267-42344-ND
B555 7X10 BLU/BLK/WHT

B555 7X10 BLU/BLK/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: PLEASE THIS IS YOUR LUNCH AREA KEEP IT CLEAN - 42344 - 754476-42344 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: PLEASE THIS IS YOUR LUNCH AREA KEEP IT CLEAN - 42344
754476-42344
Brady B-555 Aluminum Rectangle White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: PLEASE THIS IS YOUR LUNCH AREA KEEP IT CLEAN - 42344 754476-42344
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: PLEASE THIS IS YOUR LUNCH AREA KEEP IT CLEAN. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: PLEASE THIS IS YOUR LUNCH AREA KEEP IT CLEAN. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 42344 2267-42344-ND 754476-42344
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: PLEASE THIS IS YOUR LUNCH AREA KEEP IT CLEAN - 42344
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 7631973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire extinguisher
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details