R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady keep clean reminder sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: PLEASE KEEP THIS PLACE CLEAN AND ORDERLY. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 42340 | 754476-42340 |
| Product Name | Maintenance Sign | Brady B-555 Aluminum Rectangle White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: PLEASE KEEP THIS PLACE CLEAN AND ORDERLY - 42340 |
| Materials of Construction | Metal | Metal; Aluminum |