Brady Corporation Maintenance Sign 42336

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 42336 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
42336
Maintenance Sign 42336
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - TEXT: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED - 42336 - 754476-42336 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - TEXT: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED - 42336
754476-42336
Brady B-555 Aluminum Rectangle White Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - TEXT: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED - 42336 754476-42336
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady litter & cigarette disposal sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady litter & cigarette disposal sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 42336 754476-42336
Product Name Maintenance Sign Brady B-555 Aluminum Rectangle White Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - TEXT: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED - 42336
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1969 ft (0.6000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details