Brady Corporation Hard Hat Emblems 42294

Description
In addition to safety reminders, Hard Hat Emblems are a convenient way to identify first aid personnel, authorized operators and visitors to your facility. Emblems are made of self-sticking indoor/outdoor grade vinyl and are sold 4 labels per card. Label size: 2" diameter. Custom Hard Hat Emblems are also available through your local Brady distributor.
Request a Quote Datasheet
Description
In addition to safety reminders, Hard Hat Emblems are a convenient way to identify first aid personnel, authorized operators and visitors to your facility. Emblems are made of self-sticking indoor/outdoor grade vinyl and are sold 4 labels per card. Label size: 2" diameter. Custom Hard Hat Emblems are also available through your local Brady distributor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Hat Emblems - 42294 - Brady Corporation
Milwaukee, WI, USA
Hard Hat Emblems
42294
Hard Hat Emblems 42294
In addition to safety reminders, Hard Hat Emblems are a convenient way to identify first aid personnel, authorized operators and visitors to your facility. Emblems are made of self-sticking indoor/outdoor grade vinyl and are sold 4 labels per card. Label size: 2" diameter. Custom Hard Hat Emblems are also available through your local Brady distributor.

In addition to safety reminders, Hard Hat Emblems are a convenient way to identify first aid personnel, authorized operators and visitors to your facility. Emblems are made of self-sticking indoor/outdoor grade vinyl and are sold 4 labels per card. Label size: 2" diameter. Custom Hard Hat Emblems are also available through your local Brady distributor.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-42294-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-42294-ND
Labels, Stickers, Decals - Preprinted 2267-42294-ND
"B946 HARD HAT LBL 2"" DIA 4-UP BK"

"B946 HARD HAT LBL 2"" DIA 4-UP BK"

Buy Now Datasheet
Brady B-946 Black / Blue / Red on White Circle Vinyl Hard Hat Label - Printed Text = CPR TRAINED CERTIFIED - 42294 - 754476-42294 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Black / Blue / Red on White Circle Vinyl Hard Hat Label - Printed Text = CPR TRAINED CERTIFIED - 42294
754476-42294
Brady B-946 Black / Blue / Red on White Circle Vinyl Hard Hat Label - Printed Text = CPR TRAINED CERTIFIED - 42294 754476-42294
The Brady hard hat label comes packaged 1 card per pack. One of the important components to selecting the right product is the proper label and adhesive material. This hard hat label uses vinyl for the label material and permanent acrylic as the adhesive. These hard hat labels frequently have text printed on them. Printed text is CPR TRAINED CERTIFIED.

The Brady hard hat label comes packaged 1 card per pack. One of the important components to selecting the right product is the proper label and adhesive material. This hard hat label uses vinyl for the label material and permanent acrylic as the adhesive. These hard hat labels frequently have text printed on them. Printed text is CPR TRAINED CERTIFIED.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 42294 2267-42294-ND 754476-42294
Product Name Hard Hat Emblems Labels, Stickers, Decals - Preprinted Brady B-946 Black / Blue / Red on White Circle Vinyl Hard Hat Label - Printed Text = CPR TRAINED CERTIFIED - 42294
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 2351186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Rigid plastic
Width 17.72 inches (450 mm)
View Details