Brady Corporation Blank Sign - Preprinted Headers 42255

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 42255 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
42255
Blank Sign - Preprinted Headers 42255
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-42255-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-42255-ND
Signs, Nameplates, Posters 2267-42255-ND
B555 10X14 B,O/WHT WARNING (HEAD

B555 10X14 B,O/WHT WARNING (HEAD

Buy Now Datasheet
Brady B-555 Aluminum Orange Preprinted Header - 14 in Width x 10 in Height - TEXT: WARNING - 42255 - 754476-42255 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Orange Preprinted Header - 14 in Width x 10 in Height - TEXT: WARNING - 42255
754476-42255
Brady B-555 Aluminum Orange Preprinted Header - 14 in Width x 10 in Height - TEXT: WARNING - 42255 754476-42255
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady preprinted header is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is printed with an orange background and text and/or image color(s) of black. This product is written in English with the following text: WARNING. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady preprinted header is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is printed with an orange background and text and/or image color(s) of black. This product is written in English with the following text: WARNING. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 42255 2267-42255-ND 754476-42255
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady B-555 Aluminum Orange Preprinted Header - 14 in Width x 10 in Height - TEXT: WARNING - 42255
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details