Brady Corporation Blank Sign - Preprinted Headers 42254

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 42254 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
42254
Blank Sign - Preprinted Headers 42254
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-42254-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-42254-ND
Signs, Nameplates, Posters 2267-42254-ND
B555 7X10 BLK/ORG/WHT WARNING HE

B555 7X10 BLK/ORG/WHT WARNING HE

Buy Now Datasheet
Brady B-555 Aluminum Orange Preprinted Header - 10 in Width x 7 in Height - TEXT: WARNING - 42254 - 754476-42254 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Orange Preprinted Header - 10 in Width x 7 in Height - TEXT: WARNING - 42254
754476-42254
Brady B-555 Aluminum Orange Preprinted Header - 10 in Width x 7 in Height - TEXT: WARNING - 42254 754476-42254
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady preprinted header is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is printed with an orange background and text and/or image color(s) of black. This part is written in English with the following text: WARNING. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady preprinted header is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is printed with an orange background and text and/or image color(s) of black. This part is written in English with the following text: WARNING. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 42254 2267-42254-ND 754476-42254
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady B-555 Aluminum Orange Preprinted Header - 10 in Width x 7 in Height - TEXT: WARNING - 42254
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 4113166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pvc
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details