Brady Corporation Hard Hat Emblems 42245

Description
In addition to safety reminders, Hard Hat Emblems are a convenient way to identify first aid personnel, authorized operators and visitors to your facility. Emblems are made of self-sticking indoor/outdoor grade vinyl and are sold 4 labels per card. Label size: 2" diameter. Custom Hard Hat Emblems are also available through your local Brady distributor.
Request a Quote Datasheet
Description
In addition to safety reminders, Hard Hat Emblems are a convenient way to identify first aid personnel, authorized operators and visitors to your facility. Emblems are made of self-sticking indoor/outdoor grade vinyl and are sold 4 labels per card. Label size: 2" diameter. Custom Hard Hat Emblems are also available through your local Brady distributor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Hat Emblems - 42245 - Brady Corporation
Milwaukee, WI, USA
Hard Hat Emblems
42245
Hard Hat Emblems 42245
In addition to safety reminders, Hard Hat Emblems are a convenient way to identify first aid personnel, authorized operators and visitors to your facility. Emblems are made of self-sticking indoor/outdoor grade vinyl and are sold 4 labels per card. Label size: 2" diameter. Custom Hard Hat Emblems are also available through your local Brady distributor.

In addition to safety reminders, Hard Hat Emblems are a convenient way to identify first aid personnel, authorized operators and visitors to your facility. Emblems are made of self-sticking indoor/outdoor grade vinyl and are sold 4 labels per card. Label size: 2" diameter. Custom Hard Hat Emblems are also available through your local Brady distributor.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-42245-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-42245-ND
Labels, Stickers, Decals - Preprinted 2267-42245-ND
"B946 HARD HAT LBL 2"" DIA 4-UP WH"

"B946 HARD HAT LBL 2"" DIA 4-UP WH"

Buy Now Datasheet
Brady B-946 Green on White Circle Vinyl Hard Hat Label - Printed Text = HEALTH & SAFETY COMMITTEE MEMBER - 42245 - 754476-42245 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Green on White Circle Vinyl Hard Hat Label - Printed Text = HEALTH & SAFETY COMMITTEE MEMBER - 42245
754476-42245
Brady B-946 Green on White Circle Vinyl Hard Hat Label - Printed Text = HEALTH & SAFETY COMMITTEE MEMBER - 42245 754476-42245
The Brady hard hat label comes packaged 1 card per pack. One of the important components to selecting the right product is the proper label and adhesive material. This hard hat label uses vinyl for the label material and permanent acrylic as the adhesive. These hard hat labels frequently have text printed on them. Printed text is HEALTH & SAFETY COMMITTEE MEMBER.

The Brady hard hat label comes packaged 1 card per pack. One of the important components to selecting the right product is the proper label and adhesive material. This hard hat label uses vinyl for the label material and permanent acrylic as the adhesive. These hard hat labels frequently have text printed on them. Printed text is HEALTH & SAFETY COMMITTEE MEMBER.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 42245 2267-42245-ND 754476-42245
Product Name Hard Hat Emblems Labels, Stickers, Decals - Preprinted Brady B-946 Green on White Circle Vinyl Hard Hat Label - Printed Text = HEALTH & SAFETY COMMITTEE MEMBER - 42245
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 1366409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep clear
Materials of Construction Plastic / Film; Vinyl
Width 0.1969 inches (5 mm)
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details