Brady Corporation Write-On Inspection Label 42211

Description
Brady Write-On Inspection Labels provide easy identification for calibration, testing, and repair of tools and equipment. They are made of durable, write-on polyester material B-744. Package contains 364 labels (26 labels per package).
Request a Quote Datasheet
Description
Brady Write-On Inspection Labels provide easy identification for calibration, testing, and repair of tools and equipment. They are made of durable, write-on polyester material B-744. Package contains 364 labels (26 labels per package).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Write-On Inspection Label - 42211 - Brady Corporation
Milwaukee, WI, USA
Write-On Inspection Label
42211
Write-On Inspection Label 42211
Brady Write-On Inspection Labels provide easy identification for calibration, testing, and repair of tools and equipment. They are made of durable, write-on polyester material B-744. Package contains 364 labels (26 labels per package).

Brady Write-On Inspection Labels provide easy identification for calibration, testing, and repair of tools and equipment. They are made of durable, write-on polyester material B-744. Package contains 364 labels (26 labels per package).

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-42211-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-42211-ND
Labels, Stickers, Decals - Preprinted 2267-42211-ND
"B747, 5/8""X1-1/2"", GRN/WHT, CALI"

"B747, 5/8""X1-1/2"", GRN/WHT, CALI"

Buy Now Datasheet
Brady B-744 Black on White Polyester Inspection Label - 1 1/2 in Width - 5/8 in Height - Printed Text = BY, DATE - 42211 - 754476-42211 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-744 Black on White Polyester Inspection Label - 1 1/2 in Width - 5/8 in Height - Printed Text = BY, DATE - 42211
754476-42211
Brady B-744 Black on White Polyester Inspection Label - 1 1/2 in Width - 5/8 in Height - Printed Text = BY, DATE - 42211 754476-42211
The Brady inspection label comes packaged 364 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-744 inspection label are: 1 1/2 in W x 5/8 in H. One of the important components to selecting the right product is the proper label and adhesive material. This inspection label uses polyester for the label material and permanent acrylic as the adhesive. These inspection labels frequently have text printed on them. Printed text is BY, DATE. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady inspection label comes packaged 364 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-744 inspection label are: 1 1/2 in W x 5/8 in H. One of the important components to selecting the right product is the proper label and adhesive material. This inspection label uses polyester for the label material and permanent acrylic as the adhesive. These inspection labels frequently have text printed on them. Printed text is BY, DATE. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 42211 2267-42211-ND 754476-42211
Product Name Write-On Inspection Label Labels, Stickers, Decals - Preprinted Brady B-744 Black on White Polyester Inspection Label - 1 1/2 in Width - 5/8 in Height - Printed Text = BY, DATE - 42211
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2267877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electrical / High Voltage; Electrical Hazard
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details