Brady Corporation White Tamper Resistant HandiMark Tape 42137

Description
Brady's tamper resistant tape destructs into tiny fragments when tampered with, making removal very tedious and difficult.
Description
Brady's tamper resistant tape destructs into tiny fragments when tampered with, making removal very tedious and difficult.

Suppliers

Company
Product
Description
Supplier Links
White Tamper Resistant HandiMark Tape - 42137 - Brady Corporation
Milwaukee, WI, USA
White Tamper Resistant HandiMark Tape
42137
White Tamper Resistant HandiMark Tape 42137
Brady's tamper resistant tape destructs into tiny fragments when tampered with, making removal very tedious and difficult.

Brady's tamper resistant tape destructs into tiny fragments when tampered with, making removal very tedious and difficult.

Supplier's Site
Brady Handimark B-530 White Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.5 in Width - 50 ft Length - 42137 - 754476-42137 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Handimark B-530 White Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.5 in Width - 50 ft Length - 42137
754476-42137
Brady Handimark B-530 White Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.5 in Width - 50 ft Length - 42137 754476-42137
The Brady Handimark continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Handimark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-530 continuous thermal transfer printer label roll are: 50 ft L x 0.5 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Handimark continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Handimark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-530 continuous thermal transfer printer label roll are: 50 ft L x 0.5 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 42137 754476-42137
Product Name White Tamper Resistant HandiMark Tape Brady Handimark B-530 White Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.5 in Width - 50 ft Length - 42137
Color White White
Unlock Full Specs
to access all available technical data

Similar Products

1 MIL White Matte Polyimide Label Material - XF-101M - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Pre-printed Labels - 4506007 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details