Brady Corporation White Economy Polypropylene HandiMark Tape 42069

Description
Brady's economy polypropylene tape is for use indoors on smooth, flat surfaces.
Description
Brady's economy polypropylene tape is for use indoors on smooth, flat surfaces.

Suppliers

Company
Product
Description
Supplier Links
White Economy Polypropylene HandiMark Tape - 42069 - Brady Corporation
Milwaukee, WI, USA
White Economy Polypropylene HandiMark Tape
42069
White Economy Polypropylene HandiMark Tape 42069
Brady's economy polypropylene tape is for use indoors on smooth, flat surfaces.

Brady's economy polypropylene tape is for use indoors on smooth, flat surfaces.

Supplier's Site
Brady Handimark B-529 White Indoor Polypropylene Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1 in Width - 50 ft Length - 42069 - 754476-42069 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Handimark B-529 White Indoor Polypropylene Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1 in Width - 50 ft Length - 42069
754476-42069
Brady Handimark B-529 White Indoor Polypropylene Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1 in Width - 50 ft Length - 42069 754476-42069
The Brady Handimark continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Handimark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-529 continuous thermal transfer printer label roll are: 50 ft L x 1 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polypropylene for the label material and permanent acrylic as the adhesive.

The Brady Handimark continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Handimark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-529 continuous thermal transfer printer label roll are: 50 ft L x 1 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polypropylene for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 42069 754476-42069
Product Name White Economy Polypropylene HandiMark Tape Brady Handimark B-529 White Indoor Polypropylene Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1 in Width - 50 ft Length - 42069
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Type labels - 210-804 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Ultra-Performance Polyimide Label Materials for PCBs - APEX XF Series - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Printed Receptive / Treated; High Temperature
Thickness 1.00E-3 to 0.0020 inches (0.0254 to 0.0508 mm)
View Details
Pre-printed Labels - 7588002 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details