Brady Corporation Silver Reflective HandiMark Tape 42063

Description
Brady's reflective tape capabilities are idea for reading labels in low light conditions with a flashlight or from a vehicle. Suitable for indoor or outdoor use. Applications include utility pole and box labeling, door labeling, labeling rooftop equipment and equipment that needs to be viewed from a road side.
Description
Brady's reflective tape capabilities are idea for reading labels in low light conditions with a flashlight or from a vehicle. Suitable for indoor or outdoor use. Applications include utility pole and box labeling, door labeling, labeling rooftop equipment and equipment that needs to be viewed from a road side.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Silver Reflective HandiMark Tape
42063
Silver Reflective HandiMark Tape 42063
Brady's reflective tape capabilities are idea for reading labels in low light conditions with a flashlight or from a vehicle. Suitable for indoor or outdoor use. Applications include utility pole and box labeling, door labeling, labeling rooftop equipment and equipment that needs to be viewed from a road side.

Brady's reflective tape capabilities are idea for reading labels in low light conditions with a flashlight or from a vehicle. Suitable for indoor or outdoor use. Applications include utility pole and box labeling, door labeling, labeling rooftop equipment and equipment that needs to be viewed from a road side.

Supplier's Site
Brady Handimark B-584 Silver Indoor / Outdoor Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2 in Width - 34 ft Length - 42063 - 754476-42063 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Handimark B-584 Silver Indoor / Outdoor Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2 in Width - 34 ft Length - 42063
754476-42063
Brady Handimark B-584 Silver Indoor / Outdoor Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2 in Width - 34 ft Length - 42063 754476-42063
The Brady Handimark continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Handimark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-584 continuous thermal transfer printer label roll are: 34 ft L x 2 in W. Supports thermal transfer printing. One of the important components to selecting the right proudct is the proper adhesive material. This continuous thermal transfer printer label roll uses permanent acrylic for the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Handimark continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Handimark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-584 continuous thermal transfer printer label roll are: 34 ft L x 2 in W. Supports thermal transfer printing. One of the important components to selecting the right proudct is the proper adhesive material. This continuous thermal transfer printer label roll uses permanent acrylic for the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 42063 754476-42063
Product Name Silver Reflective HandiMark Tape Brady Handimark B-584 Silver Indoor / Outdoor Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2 in Width - 34 ft Length - 42063
Color Reflective Silver Silver
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Transfer Printable Label - XF-456 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0093 inches (0.2362 mm)
View Details
Type labels - 210-801/000-002 - WAGO
Specs
Materials of Construction Polyester
View Details
Label Sheets - 2893494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38.1 mm)
View Details