Brady Corporation Recycle & Environment Sign 41961

Description
Recycle & Environment Sign
Request a Quote Datasheet
Description
Recycle & Environment Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 41961 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
41961
Recycle & Environment Sign 41961
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-41961-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-41961-ND
Signs, Nameplates, Posters 2267-41961-ND
RECYCLE & ENVIRONMENT SIGN

RECYCLE & ENVIRONMENT SIGN

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Recycle & Environment Sign - 14 in Width x 10 in Height - TEXT: RECYCLABLE WASTE ONLY - 41961 - 754476-41961 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Recycle & Environment Sign - 14 in Width x 10 in Height - TEXT: RECYCLABLE WASTE ONLY - 41961
754476-41961
Brady B-555 Aluminum Rectangle White Recycle & Environment Sign - 14 in Width x 10 in Height - TEXT: RECYCLABLE WASTE ONLY - 41961 754476-41961
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady recycle & environment sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is printed with the following image: recycling symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: RECYCLABLE WASTE ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady recycle & environment sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is printed with the following image: recycling symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: RECYCLABLE WASTE ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 41961 2267-41961-ND 754476-41961
Product Name Recycle & Environment Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Recycle & Environment Sign - 14 in Width x 10 in Height - TEXT: RECYCLABLE WASTE ONLY - 41961
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7946928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Closed for Cleaning
Materials of Construction Durable Material
Height 1.08 ft (3.3 dm)
View Details